DIODES Incorporated Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers AP7383-33WR-7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 17mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 17mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 17mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 17mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details