DIODES Incorporated Voltage Regulators - Linear AP7370-12Y-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7370-12Y-13 is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for positive voltage regulation. It operates within a wide input voltage range of 3.2V to 18V and can deliver an output current of up to 300mA. The device features a low dropout voltage of 500mV at 100mA output, ensuring efficient performance in battery-powered applications. It offers high output voltage accuracy and is compatible with low ESR ceramic capacitors, making it suitable for various portable devices and instrumentation. The AP7370-12Y-13 includes built-in protection features such as current limit, thermal shutdown, and reverse current protection, enhancing its reliability in demanding environments. It is available in a compact SOT89 package, which is advantageous for space-constrained designs. This regulator is fully RoHS compliant and is suitable for applications including laptops, portable information appliances, and metering devices.

Datasheet Summary
Powered by GS/AI

The AP7370-12Y-13 is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for positive voltage regulation. It operates within a wide input voltage range of 3.2V to 18V and can deliver an output current of up to 300mA. The device features a low dropout voltage of 500mV at 100mA output, ensuring efficient performance in battery-powered applications. It offers high output voltage accuracy and is compatible with low ESR ceramic capacitors, making it suitable for various portable devices and instrumentation. The AP7370-12Y-13 includes built-in protection features such as current limit, thermal shutdown, and reverse current protection, enhancing its reliability in demanding environments. It is available in a compact SOT89 package, which is advantageous for space-constrained designs. This regulator is fully RoHS compliant and is suitable for applications including laptops, portable information appliances, and metering devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7370-12Y-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7370-12Y-13
Voltage Regulators - Linear AP7370-12Y-13
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7370-12Y-13
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details