DIODES Incorporated Voltage Regulators - Linear AP7366-SN-7

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA U-DFN2020-6
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA U-DFN2020-6
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7366-SN-7 is a low-dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various standard voltages including 1.0V, 1.2V, 1.5V, and others up to 3.9V. The device operates with a low quiescent current of approximately 60µA, making it suitable for battery-powered and low-power applications. It has a wide input voltage range of 2.2V to 6V and offers high power supply rejection ratio (PSRR) of 75dB at 1kHz, ensuring stable performance. The AP7366 includes built-in current limit and thermal shutdown protection features to safeguard against fault conditions. It is available in a compact U-DFN2020-6 package, which is fully RoHS compliant and halogen-free. This regulator is particularly well-suited for applications in servers, notebook computers, FPGAs, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The AP7366-SN-7 is a low-dropout linear voltage regulator capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various standard voltages including 1.0V, 1.2V, 1.5V, and others up to 3.9V. The device operates with a low quiescent current of approximately 60µA, making it suitable for battery-powered and low-power applications. It has a wide input voltage range of 2.2V to 6V and offers high power supply rejection ratio (PSRR) of 75dB at 1kHz, ensuring stable performance. The AP7366 includes built-in current limit and thermal shutdown protection features to safeguard against fault conditions. It is available in a compact U-DFN2020-6 package, which is fully RoHS compliant and halogen-free. This regulator is particularly well-suited for applications in servers, notebook computers, FPGAs, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7366-SN-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7366-SN-7
Voltage Regulators - Linear AP7366-SN-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA U-DFN2020-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA U-DFN2020-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7366-SN-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details