DIODES Incorporated Voltage Regulators - Linear AP7366-36W5-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7366-36W5-7 is a low-dropout linear voltage regulator from Quarktwin Technology Ltd., capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 3.6V. The device operates with a low quiescent current of approximately 60OºA, making it suitable for battery-powered applications. It has a wide input voltage range of 2.2V to 6V and exhibits a low dropout voltage of 300mV at full load. The AP7366 includes built-in current limit and thermal shutdown protection to safeguard against fault conditions. It is available in SOT25 and U-DFN2020-6 packages, and is compliant with RoHS standards. The device is designed for applications such as servers, notebook computers, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The AP7366-36W5-7 is a low-dropout linear voltage regulator from Quarktwin Technology Ltd., capable of delivering up to 600mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, with fixed output options available at various voltage levels including 3.6V. The device operates with a low quiescent current of approximately 60OºA, making it suitable for battery-powered applications. It has a wide input voltage range of 2.2V to 6V and exhibits a low dropout voltage of 300mV at full load. The AP7366 includes built-in current limit and thermal shutdown protection to safeguard against fault conditions. It is available in SOT25 and U-DFN2020-6 packages, and is compliant with RoHS standards. The device is designed for applications such as servers, notebook computers, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7366-36W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7366-36W5-7
Voltage Regulators - Linear AP7366-36W5-7
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7366-36W5-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details