DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7365-10SNG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7365-10SNG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7365-10SNG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7365-10SNG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA U-DFN2020-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7365-10SNG-7 - 199234-AP7365-10SNG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7365-10SNG-7
199234-AP7365-10SNG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7365-10SNG-7 199234-AP7365-10SNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 199234-AP7365-10SNG- 7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 600mA Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN2020 (2x2) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.6V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199234-AP7365-10SNG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2020 (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.6V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1V 600MA Voltage Regulator IC
776-AP7365-10SNG-7
1V 600MA Voltage Regulator IC 776-AP7365-10SNG-7
IC REG LINEAR 1V 600MA 6DFN2020 Product overview: AP7365-10SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-10SNG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 600MA 6DFN2020 Product overview: AP7365-10SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7365-10SNG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7365-10SNG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7365-10SNG-7
PMIC - Voltage Regulators - Linear AP7365-10SNG-7
IC REG LINEAR 1V 600MA 6DFN2020

IC REG LINEAR 1V 600MA 6DFN2020

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7365-10SNG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7365-10SNG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7365-10SNG-7
IC REG LINEAR 1V 600MA 6DFN2020

IC REG LINEAR 1V 600MA 6DFN2020

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7365-10SNG-7
LDO Voltage Regulators AP7365-10SNG-7
LDO Voltage Regulators LDO 1.0V OUT 600mA 35uA 2 to 6 Vin

LDO Voltage Regulators LDO 1.0V OUT 600mA 35uA 2 to 6 Vin

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP7365-10SNG-7DI-ND 199234-AP7365-10SNG-7 776-AP7365-10SNG-7 AP7365-10SNG-7 AP7365-10SNG-7 AP7365-10SNG-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7365-10SNG-7 1V 600MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-UDFN Exposed Pad Other; 6-DFN2020 (2x2) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Voltage Regulators - 7139502 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details