DIODES Incorporated Voltage Regulators - Linear AP7363-15E-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7363-15E-13 is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage applications. It can deliver up to 1.5A with an ultra-low dropout voltage of 190mV at full load, making it suitable for low-voltage microprocessor applications. The device operates within a wide input voltage range of 2.2V to 5.5V and offers adjustable output voltages from 0.6V to 5.0V, along with fixed output options of 1V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The AP7363 features a low quiescent current of approximately 0.5mA, which remains stable across varying load conditions. It includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. The device is available in multiple package types, including U-DFN2030-8, SO-8EP, SOT223, and TO252, and is compliant with RoHS standards. Its ambient temperature range is from -40°C to +85°C, making it suitable for a variety of applications, including ASIC power supplies and FPGA core power supplies.

Datasheet Summary
Powered by GS/AI

The AP7363-15E-13 is a linear voltage regulator from Quarktwin Technology Ltd. designed for adjustable output voltage applications. It can deliver up to 1.5A with an ultra-low dropout voltage of 190mV at full load, making it suitable for low-voltage microprocessor applications. The device operates within a wide input voltage range of 2.2V to 5.5V and offers adjustable output voltages from 0.6V to 5.0V, along with fixed output options of 1V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The AP7363 features a low quiescent current of approximately 0.5mA, which remains stable across varying load conditions. It includes built-in current limit and thermal shutdown protection to prevent damage under fault conditions. The device is available in multiple package types, including U-DFN2030-8, SO-8EP, SOT223, and TO252, and is compliant with RoHS standards. Its ambient temperature range is from -40°C to +85°C, making it suitable for a variety of applications, including ASIC power supplies and FPGA core power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7363-15E-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7363-15E-13
Voltage Regulators - Linear AP7363-15E-13
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7363-15E-13
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products