IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A U-DFN2030-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 220201-AP7362-HA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 1.5A
Number of Regulators: 1
Output Current: 1.5A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: U-DFN2030-8
Alternative Parts (Cross-Reference): LP38502ASD-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1.5A 8DFN Product overview: AP7362-HA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7362-HA-7 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A 8DFN
LDO Voltage Regulators 1.5A Adj Vout Linear Regulator
IC REG LIN POS ADJ 1.5A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7362-HA-7DKR-ND | 220201-AP7362-HA-7 | 776-AP7362-HA-7 | AP7362-HA-7 | AP7362-HA-7 | AP7362-HA-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7362-HA-7 | 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; U-DFN2030-8 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |