DIODES Incorporated Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin AP7361EA-33E-13

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: H-37248G-4/2
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: H-37248G-4/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: H-37248G-4/2

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: H-37248G-4/2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Low Profile Quick Fit Header - 7830 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details