DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AP7354-15W5-7

Description
Win Source Part Number: 1139547-AP7354-15W5- 7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.6 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7354 Voltage Dropout (Max): 0.75V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1139547-AP7354-15W5- 7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.6 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7354 Voltage Dropout (Max): 0.75V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1139547-AP7354-15W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1139547-AP7354-15W5-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1139547-AP7354-15W5-7
Win Source Part Number: 1139547-AP7354-15W5- 7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.6 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7354 Voltage Dropout (Max): 0.75V @ 150mA

Win Source Part Number: 1139547-AP7354-15W5-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.6 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7354
Voltage Dropout (Max): 0.75V @ 150mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7354-15W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7354-15W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7354-15W5-7CT-ND
IC REG LINEAR 1.5V 150MA SOT-25

IC REG LINEAR 1.5V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7354-15W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7354-15W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7354-15W5-7DKR-ND
IC REG LINEAR 1.5V 150MA SOT-25

IC REG LINEAR 1.5V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7354-15W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7354-15W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7354-15W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet
Singapore, Singapore
1.5V Voltage Regulator IC
776-AP7354-15W5-7
1.5V Voltage Regulator IC 776-AP7354-15W5-7
IC REG LIN 1.5V SOT25 T&R 3K Product overview: AP7354-15W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-15W5-7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V SOT25 T&R 3K Product overview: AP7354-15W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-15W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7354-15W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7354-15W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7354-15W5-7
IC REG LIN 1.5V SOT25 T&R 3K

IC REG LIN 1.5V SOT25 T&R 3K

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7354-15W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7354-15W5-7
PMIC - Voltage Regulators - Linear AP7354-15W5-7
IC REG LIN 1.5V SOT25 T&R 3K

IC REG LIN 1.5V SOT25 T&R 3K

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7354-15W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7354-15W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7354-15W5-7
IC REG LIN 1.5V SOT25 T&R 3K

IC REG LIN 1.5V SOT25 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1139547-AP7354-15W5-7 31-AP7354-15W5-7CT-ND 776-AP7354-15W5-7 AP7354-15W5-7 AP7354-15W5-7 AP7354-15W5-7
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Enable Enable
Unlock Full Specs
to access all available technical data