The AP7353-30CV4-7 is a low dropout linear voltage regulator capable of delivering up to 250mA of output current. It operates within a wide input voltage range of 2.0V to 5.5V and provides a fixed output voltage with an accuracy of ±1%. The device features a high power supply rejection ratio (PSRR) of 90dB at 1kHz and 70dB at 10kHz, ensuring stable voltage output even under varying load conditions. With a low output noise of 10µVrms from 10Hz to 100kHz at 10mA, it is suitable for applications requiring minimal noise interference. The AP7353 includes an enable pin for power management, allowing the regulator to be turned on or off as needed. It is packaged in a compact X1-WLB0707-4 (Type A1) format, which supports denser PCB layouts. The device is fully RoHS compliant and is designed for use in handheld and wearable communication devices, RF supplies, cameras, and portable media players. Operating temperature ranges from -40°C to +85°C, making it suitable for a variety of environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP7353-30CV4-7 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |