DIODES Incorporated 3.3V 0.5A LDO Voltage Regulator IC AP7217-33SG

Description
IC REG LDO 3.3V 0.5A 8SOP Product overview: AP7217-33SG from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217-33SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 0.5A 8SOP Product overview: AP7217-33SG from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217-33SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.5A LDO Voltage Regulator IC
699-AP7217-33SG
3.3V 0.5A LDO Voltage Regulator IC 699-AP7217-33SG
IC REG LDO 3.3V 0.5A 8SOP Product overview: AP7217-33SG from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217-33SG can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.5A 8SOP Product overview: AP7217-33SG from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7217-33SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7217-33SG - 199214-AP7217-33SG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7217-33SG
199214-AP7217-33SG
PMIC - PMIC - Voltage Regulators - Linear - AP7217-33SG 199214-AP7217-33SG
Manufacturer: Diodes Incorporated Win Source Part Number: 199214-AP7217-33SG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 70μA PSRR: 55dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 199214-AP7217-33SG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 70μA
PSRR: 55dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP7217-33SG 199214-AP7217-33SG
Product Name 3.3V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7217-33SG
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 8-SOP
Output Voltage 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details