The AP7217-33SG-13 is a low-dropout linear voltage regulator designed to operate within a supply voltage range of 3.3V to 5.5V, providing a guaranteed minimum output current of 500mA. It features a fixed output voltage of 3.3V and consumes a low quiescent current of approximately 50OºA. The device includes an active-low open-drain reset output that remains asserted for at least 20ms after the output voltage reaches the specified level. This regulator is housed in a compact SOP-8L package, making it suitable for space-constrained applications such as mobile handsets, digital cameras, and handheld computers. It is stable with both electrolytic and low-ESR ceramic capacitors, and it incorporates current limiting and short circuit protection features. The AP7217-33SG-13 is also compliant with RoHS standards, ensuring it meets environmental regulations.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP7217-33SG-13 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |