Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Enco
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Number of Outputs: 8
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
DCDC CONV HV BUCK SO-8EP T&R 4K
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
DCDC CONV HV BUCK SO-8EP T&R 4K
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP64502SP-13TR-ND | AP64502SP-13 | AP64502SP-13 | AP64502SP-13 | |
| Product Name | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Special Features | Multiple Outputs | Synchronous Rectification | |||
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 0.8000 to 40 volts | 0.8000 to 40 volts | 0.8000 volts |