DIODES Incorporated Cables, Wires - Management - Cable Supports and Fasteners AP64351QSP-13

Description
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Part Status: Obsolete Function: Multiple, NonProgrammable Output Configuration: Positive Topology: Boost, SEPIC Number of Outputs: 8 Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage - Output (Max): 36V Current - Output: 200mA (Switch) Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Part Status: Obsolete Function: Multiple, NonProgrammable Output Configuration: Positive Topology: Boost, SEPIC Number of Outputs: 8 Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage - Output (Max): 36V Current - Output: 200mA (Switch) Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
Cables, Wires - Management - Cable Supports and Fasteners
Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Part Status: Obsolete Function: Multiple, NonProgrammable Output Configuration: Positive Topology: Boost, SEPIC Number of Outputs: 8 Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage - Output (Max): 36V Current - Output: 200mA (Switch) Frequency - Switching: 600kHz Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Cables, Wires - Management>Cable Supports and Fasteners
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Topology: Boost, SEPIC
Number of Outputs: 8
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage - Output (Max): 36V
Current - Output: 200mA (Switch)
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details