DIODES Incorporated PMIC - PMIC - LED Drivers - AP5726WUG-7 AP5726WUG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078403-AP5726WUG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078403-AP5726WUG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP5726WUG-7 - 078403-AP5726WUG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP5726WUG-7
078403-AP5726WUG-7
PMIC - PMIC - LED Drivers - AP5726WUG-7 078403-AP5726WUG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078403-AP5726WUG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078403-AP5726WUG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AP5726WUG-7
LED Driver IC 137-AP5726WUG-7
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP5726WUG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726WUG-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP5726WUG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726WUG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 31-AP5726WUG-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Buy Now Datasheet
LED Drivers - 31-AP5726WUG-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6

Buy Now Datasheet
LED Drivers - 31-AP5726WUG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP5726WUG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP5726WUG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP5726WUG-7
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - AP5726WUG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP5726WUG-7
PMIC - LED Drivers AP5726WUG-7
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 078403-AP5726WUG-7 137-AP5726WUG-7 31-AP5726WUG-7CT-ND AP5726WUG-7 AP5726WUG-7
Product Name PMIC - PMIC - LED Drivers - AP5726WUG-7 LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 750 milliamps 750 milliamps 750 milliamps
Package Type TSOT-23-6 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details
LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
PMIC - PMIC - LED Drivers - BCR320UE6327 - 1152349-BCR320UE6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers