DIODES Incorporated PMIC - PMIC - LED Drivers - AP5726FDCG-7 AP5726FDCG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010090-AP5726FDCG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2020C (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010090-AP5726FDCG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2020C (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP5726FDCG-7 - 010090-AP5726FDCG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP5726FDCG-7
010090-AP5726FDCG-7
PMIC - PMIC - LED Drivers - AP5726FDCG-7 010090-AP5726FDCG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010090-AP5726FDCG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2020C (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010090-AP5726FDCG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2020C (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-AP5726FDCG-7
750MA LED Driver IC 137-AP5726FDCG-7
IC LED DRVR RGLTR PWM 750MA 6DFN Product overview: AP5726FDCG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726FDCG-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 750MA 6DFN Product overview: AP5726FDCG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726FDCG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AP5726FDCGDICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

Buy Now Datasheet
LED Drivers - AP5726FDCGDITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

Buy Now Datasheet
LED Drivers - AP5726FDCGDIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP5726FDCG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP5726FDCG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP5726FDCG-7
IC LED DRVR RGLTR PWM 750MA 6DFN

IC LED DRVR RGLTR PWM 750MA 6DFN

Supplier's Site
IC LED DRVR RGLTR DIM 750MA 6DFN - 233-AP5726FDCG-7 - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR RGLTR DIM 750MA 6DFN
233-AP5726FDCG-7
IC LED DRVR RGLTR DIM 750MA 6DFN 233-AP5726FDCG-7
IC LED DRVR RGLTR DIM 750MA 6DFN

IC LED DRVR RGLTR DIM 750MA 6DFN

Supplier's Site
PMIC - LED Drivers - AP5726FDCG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP5726FDCG-7
PMIC - LED Drivers AP5726FDCG-7
IC LED DRVR RGLTR DIM 750MA 6DFN

IC LED DRVR RGLTR DIM 750MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 010090-AP5726FDCG-7 137-AP5726FDCG-7 AP5726FDCGDICT-ND AP5726FDCG-7 233-AP5726FDCG-7 AP5726FDCG-7
Product Name PMIC - PMIC - LED Drivers - AP5726FDCG-7 750MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IC LED DRVR RGLTR DIM 750MA 6DFN PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3.6 volts
Output Current 750 milliamps 750 milliamps 750 milliamps 750 milliamps
Package Type 6-DFN2020C (2x2) Tape & Reel (TR) 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1267-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
LED Drivers - 2331430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details