LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 010089-AP5725WUG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP5725WUG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5725WUG-7 can be used for catalog matching and distributor lookup.
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR DIM TSOT23-6
LED DRVR 6Segment 3.3V/5V 6-Pin TSOT-23 T/R
IC LED DRVR RGLTR PWM TSOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP5725WUG-7DICT-ND | 010089-AP5725WUG-7 | 137-AP5725WUG-7 | 76AH4735 | AP5725WUG-7 | 233-AP5725WUG-7 | AP5725WUG-7 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - AP5725WUG-7 | LED Driver IC | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers | LED DRVR 6Segment 3.3V/5V 6-Pin TSOT-23 T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 3.6 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 26 volts | 26 volts | 26 volts | ||||
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps | 750 milliamps |