IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP5724WUG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5724WUG-7 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM TSOT23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) TSOT-23-6
IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 078402-AP5724WUG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRIVER RGLTR DIM TSOT23-6
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP5724WUG-7 | 31-AP5724WUG-7CT-ND | 078402-AP5724WUG-7 | AP5724WUG-7 | AP5724WUG-7 | 76AH4733 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP5724WUG-7 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | TSOT-23-6 | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |