DIODES Incorporated LED Drivers AP5724FDCG-7

Description
IC LED DRVR RGLTR PWM 750MA 6DFN
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 750MA 6DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 31-AP5724FDCG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM 750MA 6DFN

IC LED DRVR RGLTR PWM 750MA 6DFN

Buy Now Datasheet
LED Drivers - 31-AP5724FDCG-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) U-DFN2020-6 (Type C)

Buy Now Datasheet
LED Drivers - 31-AP5724FDCG-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM 750MA 6DFN

IC LED DRVR RGLTR PWM 750MA 6DFN

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-AP5724FDCG-7
750MA LED Driver IC 137-AP5724FDCG-7
IC LED DRVR RGLTR PWM 750MA 6DFN Product overview: AP5724FDCG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5724FDCG-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 750MA 6DFN Product overview: AP5724FDCG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5724FDCG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP5724FDCG-7 - 1017766-AP5724FDCG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP5724FDCG-7
1017766-AP5724FDCG-7
PMIC - PMIC - LED Drivers - AP5724FDCG-7 1017766-AP5724FDCG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017766-AP5724FDCG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2020C (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017766-AP5724FDCG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2020C (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - AP5724FDCG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP5724FDCG-7
PMIC - LED Drivers AP5724FDCG-7
IC LED DRVR RGLTR DIM 750MA 6DFN

IC LED DRVR RGLTR DIM 750MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP5724FDCG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP5724FDCG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP5724FDCG-7
IC LED DRVR RGLTR PWM 750MA 6DFN

IC LED DRVR RGLTR PWM 750MA 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 31-AP5724FDCG-7DKR-ND 137-AP5724FDCG-7 1017766-AP5724FDCG-7 AP5724FDCG-7 AP5724FDCG-7
Product Name LED Drivers 750MA LED Driver IC PMIC - PMIC - LED Drivers - AP5724FDCG-7 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Output Current 750 milliamps 750 milliamps 750 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers
LED Driver ICs - 2466599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
LED Driver IC - 137-CY39C604PNF-G-JNEFE1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 9 to 20 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers