DIODES Incorporated PMIC - Power Supply Controllers, Monitors AP4341SNTR-G1

Description
ACDC PSR ACCEL SOT23
Description
ACDC PSR ACCEL SOT23
Datasheet
Datasheet Summary
Powered by GS/AI

The AP4341SNTR-G1 is a low power output voltage detector designed for use in Primary Side Control Systems. It detects output voltage levels and generates a periodic signal when the voltage falls below a specified threshold, which can be used to activate the primary side controller. This device enhances transient performance by responding quickly to voltage changes on the secondary side. It operates within a supply voltage range of 2V to 6V and features a 33kHz output pulse with no need for external components, making it suitable for green mode applications. The AP4341SNTR-G1 is packaged in a SOT23 format and is compliant with RoHS standards, ensuring it is free from halogens and antimony. Typical applications include adapters and chargers for portable devices, as well as standby and auxiliary power supplies.

Datasheet Summary
Powered by GS/AI

The AP4341SNTR-G1 is a low power output voltage detector designed for use in Primary Side Control Systems. It detects output voltage levels and generates a periodic signal when the voltage falls below a specified threshold, which can be used to activate the primary side controller. This device enhances transient performance by responding quickly to voltage changes on the secondary side. It operates within a supply voltage range of 2V to 6V and features a 33kHz output pulse with no need for external components, making it suitable for green mode applications. The AP4341SNTR-G1 is packaged in a SOT23 format and is compliant with RoHS standards, ensuring it is free from halogens and antimony. Typical applications include adapters and chargers for portable devices, as well as standby and auxiliary power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
AP4341SNTR-G1
PMIC - Power Supply Controllers, Monitors AP4341SNTR-G1
ACDC PSR ACCEL SOT23

ACDC PSR ACCEL SOT23

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number AP4341SNTR-G1
Product Name PMIC - Power Supply Controllers, Monitors
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details