DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1 AP4341SNTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800625-AP4341SNTR-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 80μA Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800625-AP4341SNTR-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 80μA Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1 - 800625-AP4341SNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1
800625-AP4341SNTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1 800625-AP4341SNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800625-AP4341SNTR-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 80μA Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800625-AP4341SNTR-G1
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Current - Supply: 80μA
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Power Supply Controllers, Monitors - AP4341SNTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
AP4341SNTR-G1
Power Supply Controllers, Monitors AP4341SNTR-G1
Power Supply Controller Secondary-Side Controller SOT-23-3

Power Supply Controller Secondary-Side Controller SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
AP4341SNTR-G1
Supervisory Circuits AP4341SNTR-G1
Supervisory Circuits Dynamic PSR 33kHz Fast Detect

Supervisory Circuits Dynamic PSR 33kHz Fast Detect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800625-AP4341SNTR-G1 AP4341SNTR-G1 AP4341SNTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - AP4341SNTR-G1 Power Supply Controllers, Monitors Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details
Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details