IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP432YG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432YG-13 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017763-AP432YG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 1% SOT89-3
Voltage References ADJ 3-TERM SHUNT REG 200mA 300uA 0.2Ohm
IC VREF SHUNT ADJ 1% SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AP432YG-13 | AP432YG-13DI-ND | 1017763-AP432YG-13 | AP432YG-13 | AP432YG-13 | AP432YG-13 |
| Product Name | SOT89 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - AP432YG-13 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C |