DIODES Incorporated PMIC - PMIC - Voltage Reference - AP432QL-7 AP432QL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010083-AP432QL-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010083-AP432QL-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432QL-7 - 010083-AP432QL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432QL-7
010083-AP432QL-7
PMIC - PMIC - Voltage Reference - AP432QL-7 010083-AP432QL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010083-AP432QL-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010083-AP432QL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP432QL-7
Precision Voltage Reference IC 693-AP432QL-7
IC VREF SHUNT ADJ SOT25 Product overview: AP432QL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432QL-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SOT25 Product overview: AP432QL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432QL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 981-AP432QL-7-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Reference
981-AP432QL-7-CHP
Voltage Reference 981-AP432QL-7-CHP
Voltage Reference IC V

Voltage Reference IC V

Buy Now Datasheet
Voltage Reference - AP432QLDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP432QLDICT-ND
Voltage Reference AP432QLDICT-ND
Voltage Reference IC V

Voltage Reference IC V

Buy Now Datasheet
Voltage Reference - 31-AP432QL-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AP432QL-7TR-ND
Voltage Reference 31-AP432QL-7TR-ND
IC VREF SHUNT ADJ SOT25

IC VREF SHUNT ADJ SOT25

Buy Now Datasheet
PMIC - Voltage Reference - AP432QL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP432QL-7
PMIC - Voltage Reference AP432QL-7
IC VREF SHUNT ADJ SOT25

IC VREF SHUNT ADJ SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP432QL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP432QL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP432QL-7
IC VREF SHUNT ADJ SOT25

IC VREF SHUNT ADJ SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 010083-AP432QL-7 693-AP432QL-7 981-AP432QL-7-CHP AP432QL-7 AP432QL-7
Product Name PMIC - PMIC - Voltage Reference - AP432QL-7 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-25 Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM113H - 071008-LM113H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
PMIC - Voltage Reference - ADR434TRZ-EP - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
4.096V SOT-23 Precision Voltage Reference IC - 693-X60003DIG3-41 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
3 suppliers