DIODES Incorporated Precision Voltage Reference IC AP432G-13

Description
IC VREF SHUNT ADJ 8SOP Product overview: AP432G-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 8SOP Product overview: AP432G-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-AP432G-13
Precision Voltage Reference IC 693-AP432G-13
IC VREF SHUNT ADJ 8SOP Product overview: AP432G-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432G-13 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 8SOP Product overview: AP432G-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP432G-13 - 078396-AP432G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432G-13
078396-AP432G-13
PMIC - PMIC - Voltage Reference - AP432G-13 078396-AP432G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 078396-AP432G-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078396-AP432G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - AP432G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP432G-13
PMIC - Voltage Reference AP432G-13
IC VREF SHUNT ADJ 1% 8SO

IC VREF SHUNT ADJ 1% 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP432G-13
Voltage References AP432G-13
Voltage References Intrf Shunt Ref Bi 200mA 20V 1.24V

Voltage References Intrf Shunt Ref Bi 200mA 20V 1.24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AP432G-13 078396-AP432G-13 AP432G-13 AP432G-13
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP432G-13 PMIC - Voltage Reference Voltage References
Type Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable
Package Type Other; Reel - TR Other; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
2.5V SOT23 Precision Voltage Reference IC - 693-ADR381ART-R2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Precision Voltage Reference IC - 693-UPC1943T-E2-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers