Manufacturer: Diodes Incorporated
Win Source Part Number: 010081-AP432ASAG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Family Name: AP432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): LX432ISC-TR; LX432ISC; TS432BCX; TS432ACX;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±0.5% 200mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AP432ASAG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432ASAG-7 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References INTRF SHUNT REF BI 200MA 20V 1.24V
IC VREF SHUNT ADJ 0.5% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 010081-AP432ASAG-7 | AP432ASAGDITR-ND | 693-AP432ASAG-7 | AP432ASAG-7 | AP432ASAG-7 | AP432ASAG-7 |
| Product Name | PMIC - PMIC - Voltage Reference - AP432ASAG-7 | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener |