DIODES Incorporated Voltage Reference AP432AQL-7

Description
Voltage Reference IC V
Description
Voltage Reference IC V
Datasheet
Datasheet Summary
Powered by GS/AI

The AP432AQL-7 is a 3-terminal adjustable precision shunt regulator designed for applications requiring a stable reference voltage. It offers a reference voltage of 1.24V with a tolerance of ±0.5%, and the output voltage can be set between 1.24V and 20V using external resistors. The device features a low dynamic output impedance of 0.2Ω and a sink current capability of 200mA, making it suitable for various applications where precise voltage regulation is necessary. It operates over an extended temperature range of -20°C to +85°C and has a typical temperature coefficient of 30 ppm/°C. The AP432AQL-7 is available in multiple lead-free package options, including SOT25, SC59, and SO-8, and complies with RoHS standards. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the AZ431L instead.

Datasheet Summary
Powered by GS/AI

The AP432AQL-7 is a 3-terminal adjustable precision shunt regulator designed for applications requiring a stable reference voltage. It offers a reference voltage of 1.24V with a tolerance of ±0.5%, and the output voltage can be set between 1.24V and 20V using external resistors. The device features a low dynamic output impedance of 0.2Ω and a sink current capability of 200mA, making it suitable for various applications where precise voltage regulation is necessary. It operates over an extended temperature range of -20°C to +85°C and has a typical temperature coefficient of 30 ppm/°C. The AP432AQL-7 is available in multiple lead-free package options, including SOT25, SC59, and SO-8, and complies with RoHS standards. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the AZ431L instead.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP432AQL-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AP432AQL-7
Voltage Reference AP432AQL-7
Voltage Reference IC V

Voltage Reference IC V

Buy Now Datasheet
Voltage Reference - AP432AQL-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AP432AQL-7
Voltage Reference AP432AQL-7
Voltage Reference IC V

Voltage Reference IC V

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP432AQL-7
Product Name Voltage Reference
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details