DIODES Incorporated Voltage Reference AP432AQG-7

Description
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±0.5% 200mA SOT-25
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±0.5% 200mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP432AQG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP432AQG-7DI-ND
Voltage Reference AP432AQG-7DI-ND
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±0.5% 200mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 20VV ±0.5% 200mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP432AQG-7 - 078393-AP432AQG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432AQG-7
078393-AP432AQG-7
PMIC - PMIC - Voltage Reference - AP432AQG-7 078393-AP432AQG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078393-AP432AQG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078393-AP432AQG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP432AQG-7
Precision Voltage Reference IC 693-AP432AQG-7
IC VREF SHUNT ADJ 0.5% SOT25 Product overview: AP432AQG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432AQG-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT25 Product overview: AP432AQG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432AQG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - AP432AQG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP432AQG-7
PMIC - Voltage Reference AP432AQG-7
IC VREF SHUNT ADJ 0.5% SOT25

IC VREF SHUNT ADJ 0.5% SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP432AQG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP432AQG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP432AQG-7
IC VREF SHUNT ADJ 0.5% SOT25

IC VREF SHUNT ADJ 0.5% SOT25

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP432AQG-7
Voltage References AP432AQG-7
Voltage References ADJ 3-TERM SHUNT REG 200mA 300uA 0.2Ohm

Voltage References ADJ 3-TERM SHUNT REG 200mA 300uA 0.2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP432AQG-7DI-ND 078393-AP432AQG-7 693-AP432AQG-7 AP432AQG-7 AP432AQG-7 AP432AQG-7
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AP432AQG-7 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 Other; SOT-25 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7 - 910780-ADR5041WBRTZ-R7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details