DIODES Incorporated PMIC - PMIC - Voltage Reference - AP432AG-13 AP432AG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017756-AP432AG-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017756-AP432AG-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432AG-13 - 1017756-AP432AG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432AG-13
1017756-AP432AG-13
PMIC - PMIC - Voltage Reference - AP432AG-13 1017756-AP432AG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017756-AP432AG-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017756-AP432AG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP432AG-13
Precision Voltage Reference IC 693-AP432AG-13
IC VREF SHUNT ADJ 8SOP Product overview: AP432AG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432AG-13 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 8SOP Product overview: AP432AG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432AG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - AP432AG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP432AG-13
PMIC - Voltage Reference AP432AG-13
IC VREF SHUNT ADJ 0.5% 8SO

IC VREF SHUNT ADJ 0.5% 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP432AG-13
Voltage References AP432AG-13
Voltage References Intrf Shunt Ref Bi 200mA 20V 1.24V

Voltage References Intrf Shunt Ref Bi 200mA 20V 1.24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1017756-AP432AG-13 693-AP432AG-13 AP432AG-13 AP432AG-13
Product Name PMIC - PMIC - Voltage Reference - AP432AG-13 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References
Package Type Other; 8-SOP Other; Reel - TR
Life Cycle Stage Active
TC 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD680JNZ - 859569-AD680JNZ - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details