Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 768618-AP431YG-13
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Family Name: AP431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-89
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431IPKG4; TL431K-AB3-R; TL431-AB3-R; TL431BQPK;
Introduction Date: June 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431YG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431YG-13 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT89-3
Voltage References ADJ 3-TERM SHUNT REG 200mA 300uA 0.2Ohm
IC VREF SHUNT ADJ 1% SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | AP431YG-13DI-ND | 768618-AP431YG-13 | 693-AP431YG-13 | AP431YG-13 | AP431YG-13 | AP431YG-13 |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - AP431YG-13 | SOT89 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| Accuracy | 1 % | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) |