IC VREF SHUNT ADJ 1% SOT23
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23
Voltage References VREG Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-AP431SHBNTR-G1CT-ND | AP431SHBNTR-G1 | AP431SHBNTR-G1 | AP431SHBNTR-G1 |
| Product Name | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Accuracy | 1 % | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |