Manufacturer: Diodes Incorporated
Win Source Part Number: 861413-AP431SHAZTR-G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% TO-92
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: AP431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP431SHAZTR-G1DICT, AP431SHAZTR-G1DITB
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92
IC VREF SHUNT ADJ 0.5% TO92 Product overview: AP431SHAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SHAZTR-G1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% TO92
IC VREF SHUNT ADJ 0.5% TO92
Voltage References 2.495V / 0.5% VREG Shunt Regulator
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 861413-AP431SHAZTR-G1 | AP431SHAZTR-G1DITB-ND | 693-AP431SHAZTR-G1 | AP431SHAZTR-G1 | AP431SHAZTR-G1 | AP431SHAZTR-G1 |
| Product Name | PMIC - PMIC - Voltage Reference - AP431SHAZTR-G1 | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Cut Tape (CT) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||
| Accuracy | 0.5000 % |