Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431SBN1TR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SBN1TR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800949-AP431SBN1TR-G
Packaging: Reel
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
Voltage References VREG Shunt Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-AP431SBN1TR-G1TR-ND | 693-AP431SBN1TR-G1 | 800949-AP431SBN1TR-G1 | 28AK5752 | AP431SBN1TR-G1 | AP431SBN1TR-G1 | AP431SBN1TR-G1 |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - AP431SBN1TR-G1 | Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||||
| Accuracy | 1 % | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |