DIODES Incorporated Voltage Reference AP431SAZTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA TO-92
Description
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA TO-92
Datasheet
Datasheet Summary
Powered by GS/AI

The AP431SAZTR-G1 is a 3-terminal adjustable shunt regulator designed for applications requiring precise voltage reference. It offers an adjustable output voltage ranging from 2.5V to 36V, with a low minimum cathode current for regulation of 50OºA, making it suitable for low power dissipation applications. The device features a low dynamic impedance of 0.1,Ѷ and maintains high stability under capacitive load, ensuring reliable performance across a wide operating temperature range of -40°C to +125°C. It is available in multiple package options, including TO92, SOT23, and SOT89, and is compliant with RoHS standards, being halogen and antimony-free. The AP431SAZTR-G1 is ideal for use in switching power supplies, chargers, and other adjustable regulator applications.

Datasheet Summary
Powered by GS/AI

The AP431SAZTR-G1 is a 3-terminal adjustable shunt regulator designed for applications requiring precise voltage reference. It offers an adjustable output voltage ranging from 2.5V to 36V, with a low minimum cathode current for regulation of 50OºA, making it suitable for low power dissipation applications. The device features a low dynamic impedance of 0.1,Ѷ and maintains high stability under capacitive load, ensuring reliable performance across a wide operating temperature range of -40°C to +125°C. It is available in multiple package options, including TO92, SOT23, and SOT89, and is compliant with RoHS standards, being halogen and antimony-free. The AP431SAZTR-G1 is ideal for use in switching power supplies, chargers, and other adjustable regulator applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431SAZTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AP431SAZTR-G1
Voltage Reference AP431SAZTR-G1
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA TO-92

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP431SAZTR-G1
Product Name Voltage Reference
Type TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details