DIODES Incorporated Voltage Reference AP431SANTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431SANTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431SANTR-G1DICT-ND
Voltage Reference AP431SANTR-G1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431SANTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431SANTR-G1DIDKR-ND
Voltage Reference AP431SANTR-G1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431SANTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431SANTR-G1DITR-ND
Voltage Reference AP431SANTR-G1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 967104-AP431SANTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
967104-AP431SANTR-G1
Integrated Circuits (ICs) - PMIC - Voltage Reference 967104-AP431SANTR-G1
Win Source Part Number: 967104-AP431SANTR-G1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 100 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): ATL432LIBQDBZR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP431SANTR-G1DITR,AP 431SANTR-G1DIDKR,AP4 31SANTR-G1DICT Base Product Number: AP431

Win Source Part Number: 967104-AP431SANTR-G1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 100 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): ATL432LIBQDBZR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP431SANTR-G1DITR,AP431SANTR-G1DIDKR,AP431SANTR-G1DICT
Base Product Number: AP431

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AP431SANTR-G1
SOT23 Precision Voltage Reference IC 693-AP431SANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AP431SANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SANTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AP431SANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SANTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP431SANTR-G1
Voltage References AP431SANTR-G1
Voltage References VREG Shunt Regulator

Voltage References VREG Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - AP431SANTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431SANTR-G1
PMIC - Voltage Reference AP431SANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Volt Ref, 2.5V To 36V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 45AJ0640 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, 2.5V To 36V, -40 To 125Deg C Rohs Compliant Diodes Inc.
45AJ0640
Volt Ref, 2.5V To 36V, -40 To 125Deg C Rohs Compliant Diodes Inc. 45AJ0640
VOLT REF, 2.5V TO 36V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, 2.5V TO 36V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431SANTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431SANTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431SANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431SANTR-G1DICT-ND 967104-AP431SANTR-G1 693-AP431SANTR-G1 AP431SANTR-G1 AP431SANTR-G1 45AJ0640 AP431SANTR-G1
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference SOT23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Volt Ref, 2.5V To 36V, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
PMIC - Voltage Reference - ADR02AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details