DIODES Incorporated SOT23 Precision Voltage Reference IC AP431IANTR-G1

Description
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: AP431IANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IANTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: AP431IANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IANTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AP431IANTR-G1
SOT23 Precision Voltage Reference IC 693-AP431IANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: AP431IANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IANTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23 Product overview: AP431IANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IANTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431IANTR-G1 - 1017753-AP431IANTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431IANTR-G1
1017753-AP431IANTR-G1
PMIC - PMIC - Voltage Reference - AP431IANTR-G1 1017753-AP431IANTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017753-AP431IANTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017753-AP431IANTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - AP431IANTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IANTR-G1DIDKR-ND
Voltage Reference AP431IANTR-G1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431IANTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IANTR-G1DITR-ND
Voltage Reference AP431IANTR-G1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431IANTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IANTR-G1DICT-ND
Voltage Reference AP431IANTR-G1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431IANTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431IANTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431IANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431IANTR-G1
Voltage References AP431IANTR-G1
Voltage References VREG Shunt Reg Adjustable 3-Term

Voltage References VREG Shunt Reg Adjustable 3-Term

Buy Now Datasheet
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. - 76AH4727 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc.
76AH4727
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. 76AH4727
VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - AP431IANTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431IANTR-G1
PMIC - Voltage Reference AP431IANTR-G1
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AP431IANTR-G1 1017753-AP431IANTR-G1 AP431IANTR-G1DIDKR-ND AP431IANTR-G1 AP431IANTR-G1 76AH4727 AP431IANTR-G1
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431IANTR-G1 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details