DIODES Incorporated PMIC - PMIC - Voltage Reference - AP431ASRG-7 AP431ASRG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100616-AP431ASRG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT23R Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 100616-AP431ASRG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT23R Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431ASRG-7 - 100616-AP431ASRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431ASRG-7
100616-AP431ASRG-7
PMIC - PMIC - Voltage Reference - AP431ASRG-7 100616-AP431ASRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100616-AP431ASRG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT23R Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100616-AP431ASRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT23R
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP431ASRG-7
Precision Voltage Reference IC 693-AP431ASRG-7
IC VREF SHUNT ADJ 0.5% SOT23R Product overview: AP431ASRG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ASRG-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23R Product overview: AP431ASRG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ASRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - AP431ASRG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431ASRG-7DITR-ND
Voltage Reference AP431ASRG-7DITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT23R

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT23R

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
AP431ASRG-7
Voltage References AP431ASRG-7
Voltage References BIPLR 200mA 2.495V 36V INTRFCE REF 0.5%

Voltage References BIPLR 200mA 2.495V 36V INTRFCE REF 0.5%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431ASRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431ASRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431ASRG-7
IC VREF SHUNT ADJ 0.5% SOT23R

IC VREF SHUNT ADJ 0.5% SOT23R

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
AP431ASRG-7
PMIC - Voltage Reference AP431ASRG-7
IC VREF SHUNT ADJ 0.5% SOT23R

IC VREF SHUNT ADJ 0.5% SOT23R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 100616-AP431ASRG-7 693-AP431ASRG-7 AP431ASRG-7DITR-ND AP431ASRG-7 AP431ASRG-7 AP431ASRG-7
Product Name PMIC - PMIC - Voltage Reference - AP431ASRG-7 Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT23R Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C 30 ppm/C 30 ppm/C
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD584JNZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details