DIODES Incorporated 2.495V 36V 200mA Precision Voltage Reference IC AP431AQL-7

Description
V-Ref Adjustable 2.495V to 36V 200mA 5-Pin SOT-25 T/R Product overview: AP431AQL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 200mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 200mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AQL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
V-Ref Adjustable 2.495V to 36V 200mA 5-Pin SOT-25 T/R Product overview: AP431AQL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 200mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 200mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AQL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.495V 36V 200mA Precision Voltage Reference IC
693-AP431AQL-7
2.495V 36V 200mA Precision Voltage Reference IC 693-AP431AQL-7
V-Ref Adjustable 2.495V to 36V 200mA 5-Pin SOT-25 T/R Product overview: AP431AQL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 200mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 200mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AQL-7 can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 200mA 5-Pin SOT-25 T/R Product overview: AP431AQL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 200mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 200mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AQL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431AQL-7 - 115376-AP431AQL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431AQL-7
115376-AP431AQL-7
PMIC - PMIC - Voltage Reference - AP431AQL-7 115376-AP431AQL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 115376-AP431AQL-7 Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115376-AP431AQL-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - AP431AQL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431AQL-7
PMIC - Voltage Reference AP431AQL-7
IC VREF SHUNT PREC ADJ SOT-25

IC VREF SHUNT PREC ADJ SOT-25

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AP431AQL-7 115376-AP431AQL-7 AP431AQL-7
Product Name 2.495V 36V 200mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431AQL-7 PMIC - Voltage Reference
Type Adjustable Shunt / Zener
Package Type Other; Tape and Reel Other; SOT-25
VIN 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM285AMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Precision Voltage Reference IC - 693-EL5325AIRZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers