DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1 AP3988MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 119676-AP3988MTR-G1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SO Supply Voltage - Operating: 5.8 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 119676-AP3988MTR-G1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SO Supply Voltage - Operating: 5.8 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1 - 119676-AP3988MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1
119676-AP3988MTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1 119676-AP3988MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 119676-AP3988MTR-G1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SO Supply Voltage - Operating: 5.8 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 119676-AP3988MTR-G1
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SO
Supply Voltage - Operating: 5.8 V to 25 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3988MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3988MTR-G1
AC DC Converters, Offline Switches AP3988MTR-G1
Converter Offline Flyback Topology 60kHz 7-SO

Converter Offline Flyback Topology 60kHz 7-SO

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3988MTR-G1
PMIC - AC DC Converters, Offline Switchers AP3988MTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 119676-AP3988MTR-G1 AP3988MTR-G1 AP3988MTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3988MTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details