DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AP3981CS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316409-AP3981CS-13 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3981CS-13DICT,AP39 81CS-13DITR,AP3981CS -13DIDKR Base Product Number: AP3981 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316409-AP3981CS-13 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3981CS-13DICT,AP39 81CS-13DITR,AP3981CS -13DIDKR Base Product Number: AP3981 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316409-AP3981CS-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316409-AP3981CS-13
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316409-AP3981CS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1316409-AP3981CS-13 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3981CS-13DICT,AP39 81CS-13DITR,AP3981CS -13DIDKR Base Product Number: AP3981 RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316409-AP3981CS-13
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 16 V
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 10V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3981CS-13DICT,AP3981CS-13DITR,AP3981CS-13DIDKR
Base Product Number: AP3981
RoHS Status: RoHS Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3981CS-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3981CS-13
AC DC Converters, Offline Switches AP3981CS-13
Converter Offline Flyback Topology 8-SO

Converter Offline Flyback Topology 8-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3981CS-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3981CS-13
PMIC - AC DC Converters, Offline Switchers AP3981CS-13
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316409-AP3981CS-13 AP3981CS-13 AP3981CS-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ZXKLA1 - 144537-ICE3A2065ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details