DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1 AP3843GP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181655-AP3843GP-E1 Family Name: AP3843G Alternative Parts (Cross-Reference): AP3843GP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181655-AP3843GP-E1 Family Name: AP3843G Alternative Parts (Cross-Reference): AP3843GP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1 - 181655-AP3843GP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1
181655-AP3843GP-E1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1 181655-AP3843GP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 181655-AP3843GP-E1 Family Name: AP3843G Alternative Parts (Cross-Reference): AP3843GP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181655-AP3843GP-E1
Family Name: AP3843G
Alternative Parts (Cross-Reference): AP3843GP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3843GP-E1
PMIC - AC DC Converters, Offline Switchers AP3843GP-E1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3843GP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3843GP-E1
AC DC Converters, Offline Switches AP3843GP-E1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 181655-AP3843GP-E1 AP3843GP-E1 AP3843GP-E1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843GP-E1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS02 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details