Manufacturer: Diodes Incorporated
Win Source Part Number: 1145672-AP3842GP-G1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH 8DIP
Converter Offline Topology 52kHz 8-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1145672-AP3842GP-G1 | AP3842GP-G1 | AP3842GP-G1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - AP3842GP-G1 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) |