DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3785TAMTR-G1

Description
Win Source Part Number: 1045378-AP3785TAMTR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 15 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 80kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 5.9V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3785
Request a Quote Datasheet
Description
Win Source Part Number: 1045378-AP3785TAMTR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 15 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 80kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 5.9V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3785
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1045378-AP3785TAMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1045378-AP3785TAMTR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1045378-AP3785TAMTR-G1
Win Source Part Number: 1045378-AP3785TAMTR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 15 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 80kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 5.9V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3785

Win Source Part Number: 1045378-AP3785TAMTR-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power (Watts): 15 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13 V
Frequency - Switching: 80kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 5.9V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3785

Buy Now
AC DC Converters, Offline Switches - AP3785TAMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3785TAMTR-G1
AC DC Converters, Offline Switches AP3785TAMTR-G1
Converter Offline Flyback Topology 80kHz 8-SO

Converter Offline Flyback Topology 80kHz 8-SO

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3785TAMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3785TAMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3785TAMTR-G1
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1045378-AP3785TAMTR-G1 AP3785TAMTR-G1 AP3785TAMTR-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765ZXKLA1 - 1044433-ICE2QR4765ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers