DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1 AP3766K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095122-AP3766K6TR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18.5V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 36 V Control Operating Temperature: -40°C to 105°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095122-AP3766K6TR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18.5V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 36 V Control Operating Temperature: -40°C to 105°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1 - 095122-AP3766K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1
095122-AP3766K6TR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1 095122-AP3766K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 095122-AP3766K6TR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18.5V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 36 V Control Operating Temperature: -40°C to 105°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 095122-AP3766K6TR-G1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18.5V
Fault Protection: Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 9 V to 36 V
Control Operating Temperature: -40°C to 105°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3766K6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3766K6TR-G1
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3766K6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3766K6TR-G1
AC DC Converters, Offline Switches AP3766K6TR-G1
Converter Offline Flyback Topology SOT-23-6

Converter Offline Flyback Topology SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 095122-AP3766K6TR-G1 AP3766K6TR-G1 AP3766K6TR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3766K6TR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers