Manufacturer: Diodes Incorporated
Win Source Part Number: 1017741-AP3612MTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Maximum Supply Voltage: 33V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC LED DRVR CTRL PWM 75MA 24SOIC Product overview: AP3612MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3612MTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 75mA 24-SOIC
IC LED DRIVER RGLTR DIM
IC LED DRVR CTRL PWM 75MA 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1017741-AP3612MTR-G1 | 137-AP3612MTR-G1 | AP3612MTR-G1-ND | AP3612MTR-G1 | AP3612MTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3612MTR-G1 | 75MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 volts | 4.5 to 33 volts | 4.5 to 33 volts | 4.5 to 33 volts | |
| Output Current | 75 milliamps | 75 milliamps | 75 milliamps | ||
| Package Type | 24-SOIC | Tape & Reel (TR) |