DIODES Incorporated LED Driver IC AP3612M28-G1

Description
IC LED BACKLIGHT 28HSOP Product overview: AP3612M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3612M28-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED BACKLIGHT 28HSOP Product overview: AP3612M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3612M28-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-AP3612M28-G1
LED Driver IC 137-AP3612M28-G1
IC LED BACKLIGHT 28HSOP Product overview: AP3612M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3612M28-G1 can be used for catalog matching and distributor lookup.

IC LED BACKLIGHT 28HSOP Product overview: AP3612M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3612M28-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP3612M28-G1 - 729572-AP3612M28-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3612M28-G1
729572-AP3612M28-G1
PMIC - PMIC - LED Drivers - AP3612M28-G1 729572-AP3612M28-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 729572-AP3612M28-G1 Type: DC DC Controller Operating Temperature Range: -40°C ~ 85°C (TA) Applications: Backlight Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 12 Part Status: Obsolete(EOL) Dimming: PWM Family Name: AP3612 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Voltage Supply MAX: 33V Output Current per Channel: 75mA Voltage Supply MIN: 4.5V Introduction Date: August 22, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 729572-AP3612M28-G1
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 85°C (TA)
Applications: Backlight
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 12
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: AP3612
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Voltage Supply MAX: 33V
Output Current per Channel: 75mA
Voltage Supply MIN: 4.5V
Introduction Date: August 22, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - AP3612M28-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3612M28-G1
PMIC - LED Drivers AP3612M28-G1
IC LED BACKLIGHT 28HSOP

IC LED BACKLIGHT 28HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-AP3612M28-G1 729572-AP3612M28-G1 AP3612M28-G1
Product Name LED Driver IC PMIC - PMIC - LED Drivers - AP3612M28-G1 PMIC - LED Drivers
Number of Channels 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A8512ELBTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
LED Driver ICs - 2467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details