IC LED DRV LIN PWM 100MA 20TSSOP Product overview: AP3608EGTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3608EGTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear PWM Dimming 100mA 20-TSSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 199198-AP3608EGTR-G1
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Dimming: PWM
Family Name: AP3608E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): MSL3086-IU; MAX17061AETI+; MAX17061AETI+T; MSL3088-IU;
Introduction Date: October 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM
IC LED DRV LIN PWM 100MA 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3608EGTR-G1 | AP3608EGTR-G1-ND | 199198-AP3608EGTR-G1 | AP3608EGTR-G1 | AP3608EGTR-G1 |
| Product Name | 100MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3608EGTR-G1 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 volts | 4.2 to 5.5 volts | |
| Number of Channels | 8 # | ||||
| Package Type | Tape & Reel (TR) | 20-TSSOP-EP | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |