DIODES Incorporated LED Driver IC AP3606FNTR

Description
IC LED DRIVER RGLTR DIM Product overview: AP3606FNTR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3606FNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM Product overview: AP3606FNTR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3606FNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-AP3606FNTR
LED Driver IC 137-AP3606FNTR
IC LED DRIVER RGLTR DIM Product overview: AP3606FNTR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3606FNTR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM Product overview: AP3606FNTR from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3606FNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP3606FNTR - 051806-AP3606FNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3606FNTR
051806-AP3606FNTR
PMIC - PMIC - LED Drivers - AP3606FNTR 051806-AP3606FNTR
Manufacturer: Diodes Incorporated Win Source Part Number: 051806-AP3606FNTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 051806-AP3606FNTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-AP3606FNTR 051806-AP3606FNTR
Product Name LED Driver IC PMIC - PMIC - LED Drivers - AP3606FNTR
Number of Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2060172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
LED Drivers - 620-1267-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
60MA LED Driver IC - 137-TLD21413EPXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
Number of Channels 3 #
View Details
6 suppliers