Manufacturer: Diodes Incorporated
Win Source Part Number: 051805-AP3605FNTR-E1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 16-QFN (3x3)
IC LED DRVR RGLTR PWM 20MA 16QFN Product overview: AP3605FNTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3605FNTR-E1 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM
IC LED DRVR RGLTR PWM 20MA 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 051805-AP3605FNTR-E1 | AP3605FNTR-E1-ND | 137-AP3605FNTR-E1 | AP3605FNTR-E1 | AP3605FNTR-E1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3605FNTR-E1 | LED Drivers | 20MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps | ||
| Package Type | 16-QFN (3x3) | Tape & Reel (TR) |