DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598BFNTR-G1 AP3598BFNTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911548-AP3598BFNTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24 Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: U-QFN4040-24 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911548-AP3598BFNTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24 Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: U-QFN4040-24 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598BFNTR-G1 - 911548-AP3598BFNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598BFNTR-G1
911548-AP3598BFNTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598BFNTR-G1 911548-AP3598BFNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911548-AP3598BFNTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24 Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: U-QFN4040-24 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 911548-AP3598BFNTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN4040-24
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3598BFNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3598BFNTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3598BFNTR-G1
IC REG BUCK

IC REG BUCK

Supplier's Site Datasheet
DC DC Switching Controllers - AP3598BFNTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3598BFNTR-G1
DC DC Switching Controllers AP3598BFNTR-G1
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24

Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 911548-AP3598BFNTR-G1 AP3598BFNTR-G1 AP3598BFNTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598BFNTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; U-QFN4040-24 Other; 24-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable, Frequency Control, Phase Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF - 068903-IP2005APBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (7.7x7.7)
View Details
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007MM - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
9 suppliers