DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1

Description
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP3503FMPTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3503FMPTR-G1DITR-ND
Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1DITR-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503FMPTR-G1 - 801689-AP3503FMPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503FMPTR-G1
801689-AP3503FMPTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503FMPTR-G1 801689-AP3503FMPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 801689-AP3503FMPTR-G 1 Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.925V Synchronous Rectifier: Yes Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 16.2V Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 801689-AP3503FMPTR-G1
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.925V
Synchronous Rectifier: Yes
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 16.2V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP3503FMPTR-G1
Switching Voltage Regulators AP3503FMPTR-G1
Switching Voltage Regulators 340kHz 3A Sync DC/DC 4.5V to18V

Switching Voltage Regulators 340kHz 3A Sync DC/DC 4.5V to18V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3503FMPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3503FMPTR-G1
Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3503FMPTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP3503FMPTR-G1
Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1
IC REG BUCK ADJUSTABLE 3A 8SO

IC REG BUCK ADJUSTABLE 3A 8SO

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP3503FMPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3503FMPTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1
IC REG BUCK ADJUSTABLE 3A 8SO

IC REG BUCK ADJUSTABLE 3A 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP3503FMPTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP3503FMPTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP3503FMPTR-G1
IC REG BUCK ADJUSTABLE 3A 8SO

IC REG BUCK ADJUSTABLE 3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP3503FMPTR-G1DITR-ND 801689-AP3503FMPTR-G1 AP3503FMPTR-G1 AP3503FMPTR-G1 AP3503FMPTR-G1 AP3503FMPTR-G1 AP3503FMPTR-G1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503FMPTR-G1 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9250 to 16.2 volts 16.2 volts 0.9250 to 16.2 volts 0.9250 volts 0.9250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details